TSO series through-hole threaded self-clinching standoffs are designed for installation in sheets as thin as 0.63 mm, providing permanent internal threads in steel, aluminum, or stainless steel. They feature a flush head and are intended for applications requiring minimal edge distance. Available thread sizes include M3, M3.5, M4, and M5 with standard lengths from 3 mm to 25 mm. The series does not include M2.5 threads, and no specifications are provided for the '1900' length code or other variants beyond those listed.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-M25-1900ZI | TSO-M25-1900ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |