TSO™ threaded self-clinching standoffs are designed for installation into thin sheets as small as 0.63 mm thick, providing permanent internal threads for panel mounting. The standoffs feature a flush head for close-to-edge clinching and are suitable for use in steel or aluminum sheets with a Rockwell B hardness of 80 or less. Available in metric thread sizes M3, M3.5, M4, and M5, with standard lengths from 3 to 25 mm, they are manufactured from hardened stainless steel and include a clinching profile optimized for thin materials. The series supports installation in sheets with minimum hole sizes of 4.22 mm for M3 and 7.14 mm for M5. A separate grounding variant, SOSG, is offered but not part of the TSO series.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-M25-1400ZI | TSO-M25-1400ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |