TSO self-clinching threaded standoffs install permanently in metal sheets as thin as 0.025 in. (0.63 mm) and feature a thick-wall barrel for increased bearing surface, as specified for thread code 6440. They are designed for clinching into sheets with Rockwell B hardness up to 88 and Brinell hardness up to 183. The part has a nominal overall length of 0.750 in. (19.05 mm) and conforms to unified thread specifications. All TSO variants share the same installation method and material base of hardened stainless steel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-6440-750ZI | TSO-6440-750ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |