PennEngineering® Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified TSO-6440-375ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSO-6440-375ZI is a self-clinching threaded standoff designed for installation in sheets as thin as .025 inches. This product is part of the TSO series, which is specifically engineered to provide permanent threads in thinner materials compared to standard standoffs. The standoff is made from hardened stainless steel, ensuring durability and strength, and is suitable for use in stainless steel sheets with a hardness rating of HRB 88 or less. An optional nickel plating is available for enhanced corrosion resistance, making it suitable for applications in corrosive environments. The TSO-6440-375ZI features a thicker wall design, which provides increased bearing surface for the mating components, reducing the risk of cracking or cutting into the board. This standoff is ideal for applications requiring reliable mounting, spacing, or stacking of panels and components.

Datasheet Summary
Powered by GS/AI

The TSO-6440-375ZI is a self-clinching threaded standoff designed for installation in sheets as thin as .025 inches. This product is part of the TSO series, which is specifically engineered to provide permanent threads in thinner materials compared to standard standoffs. The standoff is made from hardened stainless steel, ensuring durability and strength, and is suitable for use in stainless steel sheets with a hardness rating of HRB 88 or less. An optional nickel plating is available for enhanced corrosion resistance, making it suitable for applications in corrosive environments. The TSO-6440-375ZI features a thicker wall design, which provides increased bearing surface for the mating components, reducing the risk of cracking or cutting into the board. This standoff is ideal for applications requiring reliable mounting, spacing, or stacking of panels and components.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified - TSO-6440-375ZI - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified
TSO-6440-375ZI
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified TSO-6440-375ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet
Steel Standoffs - TSO-6440-375ZI - bisco industries
Anaheim, CA, United States
Steel Standoffs
TSO-6440-375ZI
Steel Standoffs TSO-6440-375ZI
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSO-6440-375ZI TSO-6440-375ZI
Product Name Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Steel Metal; Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-832-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-632-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details