TSO-series self-clinching threaded standoffs install permanently into sheets as thin as 0.63 mm and provide internal threads for panel mounting. They feature a closed-end barrel for flush mounting and are designed for use in materials with Rockwell B hardness up to 88. The TSO-632 variant has a nominal thread size of #6-32 and a length of 0.750 inch. The part is manufactured from hardened steel and is suitable for clinching into stainless steel sheets when used with optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-632-750ZI | TSO-632-750ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |