TSO threaded self-clinching standoffs install into sheets as thin as 0.025 in (0.63 mm) and provide permanent internal threads. The TSO-632 variant has a .164-32 thread, a minimum hole size of 0.040 in, a minimum distance to edge of 0.27 in, and a barrel length of 0.562 in. The part is designed for use in steel or aluminum sheets with a Rockwell B hardness of 80 or less and Brinell hardness of 150 or less. All TSO standoffs feature a closed-end barrel for flush mounting and are made from hardened steel. The ZI suffix indicates optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-632-562ZI | TSO-632-562ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |