TSO-series self-clinching threaded standoffs are designed for installation into steel or aluminum sheets as thin as 0.63 mm (0.025 in). The TSO-632-312ZI variant features a 0.164 in (4.22 mm) thread size with a length of 0.312 in (7.9 mm), and installs into holes with a minimum diameter of 0.040 in (1.02 mm). It has a minimum edge distance of 0.27 in (6.86 mm) and is recommended for materials with a Rockwell B hardness of 80 or less. The standoff provides permanent internal threads and is suitable for standard mounting applications requiring a flush fit. Nickel plating is an optional feature for corrosion resistance, indicated by an NC suffix, though this part does not carry that suffix.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-632-312ZI | TSO-632-312ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |