TSO-series self-clinching threaded standoffs are designed for installation into sheets as thin as 0.63 mm (0.025 in) and provide permanent internal threads. They feature a thin barrel profile optimized for clinching into thinner materials compared to standard SO-series standoffs. The part number TSO-6256-687ZI corresponds to a 6-32 thread size with a length of 0.812 in (20.6 mm), as indicated by the length code 687 (20 in 32nds of an inch). It is made from hardened stainless steel and is suitable for use in stainless steel sheets with a maximum hardness of HRB 88 / HB 183. The standard head style allows for close-to-edge installation, and the barrel end is flush with the sheet after clinching.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-6256-687ZI | TSO-6256-687ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |