TSO-series self-clinching threaded standoffs install permanently into metal sheets as thin as 0.63 mm (0.025 in) and provide internal threads for panel mounting. They are designed for clinching into thinner sheets than standard SO-type standoffs and feature a closed-end barrel for flush mounting. The product supports thread sizes M3, M3.5, M4, and M5 with lengths up to 15.88 mm (0.625 in), and installation requires a properly sized hole and controlled pressing force.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-6256-625ZI | TSO-6256-625ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |