TSO series self-clinching threaded standoffs are designed for installation into sheets as thin as 0.63 mm (0.025 in), providing permanent internal threads. The TSO standoffs have a barrel length of 14.2 mm (0.562 in) and a thread size of M5 x 0.8, with a minimum hole size of 5.35 mm and a minimum distance to edge of 7.9 mm. They are suitable for use in stainless steel sheets with a Rockwell B hardness of 88 or less and Brinell hardness of 183 or less. The part includes a closed-end barrel for flush mounting.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-6256-562ZI | TSO-6256-562ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |