TSO, TSOA, and TSOS self-clinching threaded standoffs are designed for installation into sheets as thin as 0.025 in. (0.63 mm) and provide permanent internal threads. These standoffs feature a closed-end barrel and are suitable for applications requiring flush mounting. The part TSO-256-375ZI belongs to a series with standard length increments; this specific variant has a length of 0.375 in. and a thread size of #6-32, indicated by the length code 375. The part is made from hardened stainless steel and is intended for use in stainless steel sheets with a hardness of HRB 88 or less. Installation requires a minimum hole size of 0.050 in. and a minimum distance to sheet edge of 0.31 in., with a barrel counterbore diameter of 0.280 in.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-256-375ZI | TSO-256-375ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |