TP4™ flush-head pins are self-clinching fasteners designed for permanent installation into stainless steel sheets as thin as 0.040"/1mm, serving positioning, pivot, and alignment applications. The pin has a chamfered end to ease mating hole location and is suitable for stainless steel sheets with hardness not exceeding HRB 92 / HB 202. It features a 0.250" diameter and a length of 0.625" (16 in 16ths of an inch). The recommended hole size is 0.272", with a minimum sheet thickness of 0.040" and a minimum distance from the hole center to the sheet edge of 0.310". The clinching profile may vary from illustrations.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FTPS, TP4 Pilot Pins satisfy a wide range of positioning, pivot, and alignment applications. The chamfered end makes mating hole location easy
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | TP4-250-16 | TP4-250-16 |
| Product Name | Self-Clinching Pilot Pins - Type TP4 - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pilot Pins - Type TP4 - Unified |