FHA-103-10 is a flush-head self-clinching pin in the PEM® FHA series, designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less or a Brinell hardness of 82 or less. It has a nominal pin diameter of 0.103 inch and a length code of 10, corresponding to 0.625 inch. The pin is intended for use in sheet thicknesses of 0.040 inch or greater and requires a minimum hole size of 0.118 inch. It installs flush with the sheet surface and provides a low-displacement, permanent fastening solution. The pin's material is not specified in the part number but is consistent with the FHA series, which is recommended for aluminum.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-103-10 | FHA-103-10 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |