SS-032-0ZI is a self-clinching nut designed for installation in stainless steel sheets, providing high pushout and torque-out resistance. It belongs to the SS series, which is suitable for use in stainless steel sheets as thin as 0.030"/0.8 mm. The nut features a serrated clinching ring to prevent rotation after installation and is compatible with Class 3A/4h or Class 2A/6g screws. This part is dimensionally equivalent to NASM45938/1 specifications. The series is intended for applications requiring load-bearing threads in thin, high-strength materials and accepts a standard thread size, though specific thread dimensions are not detailed here.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | SS-032-0ZI | SS-032-0ZI |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |