The SS-024-2ZC is a self-clinching nut designed for installation in stainless steel sheets as thin as 0.030" (0.8 mm), providing strong load-bearing threads with high pushout and torque-out resistance. It features a serrated clinching ring to prevent rotation after installation and is suitable for use in materials meeting specified hardness limits. The part is part of the SS series, which is dimensionally equivalent to NASM45938/1 specifications and installed by applying parallel force to cold-flow sheet metal into an undercut. The physical dimensions, material compatibility, and installation method are consistent across the SS series.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | SS-024-2ZC | SS-024-2ZC |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |