SS-024-1ZC is a self-clinching nut in the SS series, designed to install permanently in stainless steel sheets and provide load-bearing threads with high pushout and torque-out resistance. The SS series is suitable for use in stainless steel as thin as 0.030" (0.8 mm). Installation requires a properly sized hole and parallel squeezing force, causing the sheet metal to cold-flow around an undercut and a serrated clinching ring to prevent rotation. The SS series is dimensionally equivalent to NASM45938/1 specifications and is compatible with Class 3A/4h or Class 2A/6g screws.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | SS-024-1ZC | SS-024-1ZC |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |