SP-832-1 is a self-clinching nut designed for installation into stainless steel sheets as thin as 0.030 in. It features an 8-32 UNC thread, a shank diameter of 0.054 in., and a minimum sheet thickness requirement of 0.030 in. The recommended hole size is 0.213 in. with a minimum distance from edge of 0.27 in. Its pullout resistance is 11,000 lbf and torque-out resistance is 45 in.-lbf when installed in 304 stainless steel.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less.
For SP type products that have a “single ring” marking on the barrel, please refer to PEM® bulletin CL for installation information.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | SP-832-1 | SP-832-1 |
| Product Name | Self-Clinching Nuts - Types SP - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |