SP-632-1 is a self-clinching nut designed for installation into stainless steel sheets as thin as 0.030 in. It features a #6-32 thread, a shank diameter of 0.038 in, a recommended hole size of 0.040 in, and a minimum sheet thickness of 0.030 in. The nut is made from precipitation-harden
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less.
For SP type products that have a “single ring” marking on the barrel, please refer to PEM® bulletin CL for installation information.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | SP-632-1 | SP-632-1 |
| Product Name | Self-Clinching Nuts - Types SP - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |