SP-0524-2 is a Type SP PEM 300® self-clinching nut designed for installation into stainless steel sheets as thin as 0.030" (0.76 mm), with a thread size of 5/16-24. It features a shank diameter of 0.087" and a maximum sheet thickness capability of 0.090", with a hole center-to-edge distance of 0.38". The nut is made from precipitation-harden
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less.
For SP type products that have a “single ring” marking on the barrel, please refer to PEM® bulletin CL for installation information.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | SP-0524-2 | SP-0524-2 |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |