PennEngineering® Self-Clinching Nuts - Types SP - Unified SP-0420-0

Description
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less. For SP type products that have a “single ring” marking on the barrel, please refer to PEM® bulletin CL for installation information.
Request a Quote
Description
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less. For SP type products that have a “single ring” marking on the barrel, please refer to PEM® bulletin CL for installation information.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Self-Clinching Nuts - Types SP - Unified, specifically the part number SP-0420-0, are designed for permanent installation in stainless steel sheets as thin as 0.030 inches. These fasteners are made from specially hardened stainless steel, ensuring they are harder than the host material for reliable performance. They are suitable for applications requiring strong load-bearing internal threads and are compatible with stainless steel sheets with a hardness of HRB 90 or less and HB 192 or less. The corrosion resistance of these nuts is comparable to that of 300 series stainless steel, making them ideal for environments exposed to corrosive elements. Proper installation techniques are crucial to avoid issues such as thread binding, particularly in stainless steel applications.

Datasheet Summary
Powered by GS/AI

Self-Clinching Nuts - Types SP - Unified, specifically the part number SP-0420-0, are designed for permanent installation in stainless steel sheets as thin as 0.030 inches. These fasteners are made from specially hardened stainless steel, ensuring they are harder than the host material for reliable performance. They are suitable for applications requiring strong load-bearing internal threads and are compatible with stainless steel sheets with a hardness of HRB 90 or less and HB 192 or less. The corrosion resistance of these nuts is comparable to that of 300 series stainless steel, making them ideal for environments exposed to corrosive elements. Proper installation techniques are crucial to avoid issues such as thread binding, particularly in stainless steel applications.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Nuts - Types SP - Unified - SP-0420-0 - PennEngineering®
Danboro, PA, United States
Self-Clinching Nuts - Types SP - Unified
SP-0420-0
Self-Clinching Nuts - Types SP - Unified SP-0420-0
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less. For SP type products that have a “single ring” marking on the barrel, please refer to PEM® bulletin CL for installation information.

Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less.
For SP type products that have a “single ring” marking on the barrel, please refer to PEM® bulletin CL for installation information.

Supplier's Site Datasheet
Clinch Nuts - SP-0420-0 - bisco industries
Anaheim, CA, United States
Clinch Nuts
SP-0420-0
Clinch Nuts SP-0420-0
Clinch Nuts

Clinch Nuts

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Nuts Nuts
Product Number SP-0420-0 SP-0420-0
Product Name Self-Clinching Nuts - Types SP - Unified Clinch Nuts
Type Self-Clinching Nut Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Insert Self-Locking Fasteners - Types CFN - Unified - CFN-440-1ZC - PennEngineering®
Specs
Type Nylon Insert Nut
Size #4
Material Steel
View Details
Broaching Nuts - HSR-440-3-ET - bisco industries
Specs
Size #4; 0.112-40 (#4-40)
Material Steel
View Details