SP-032-1 is a self-clinching nut in the PEM 300® series, designed for installation into stainless steel sheets as thin as 0.030 in. (0.76 mm) with a thread size of #10-32. It features a flush reverse side after installation, corrosion resistance comparable to 300 series stainless steel, and a recommendation for use in sheets with hardness HRB 90 or less. The part has a recommended hole size of 0.250 in., a minimum sheet thickness of 0.030 in., and a minimum distance from the hole centerline to the edge of 0.28 in. The shank diameter is 0.038 in. and the overall height is 0.249 in. Installation requires a harder fastener than the host material, as specified for stainless steel applications.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less.
For SP type products that have a “single ring” marking on the barrel, please refer to PEM® bulletin CL for installation information.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | SP-032-1 | SP-032-1 |
| Product Name | Self-Clinching Nuts - Types SP - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |