SP-024-2 is a self-clinching nut designed for installation into stainless steel sheets as thin as 0.030 inch (0.76 mm) with a thread size of .190-24 (10-24). It features a hard stainless steel construction suitable for corrosive environments, with a recommended hole size of 0.250 inch and minimum edge distance of 0.28 inch. After installation, the reverse side of the sheet remains flush and smooth. The fastener is made from precipitation-harden
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | SP-024-2 | SP-024-2 |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |