PennEngineering® Grounding Standoffs - Types SOSG, SOAG - Unified SOSG-8632-12

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth” on the opposite end of the standoff firmly contact mating PC board. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. For special lengths greater than .500”, Types SOSG and SOAG are blind threaded.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth” on the opposite end of the standoff firmly contact mating PC board. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. For special lengths greater than .500”, Types SOSG and SOAG are blind threaded.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SOSG-8632-12 is a through-hole, threaded, grounding standoff designed for clinching into steel or aluminum sheets, featuring 'grounding/earthing teeth' on the barrel end to ensure electrical contact with a mating PCB. It is made from hardened stainless steel, requires a minimum hole size of 0.050 in (1.27 mm), and is compatible with sheet thicknesses up to 0.281 in (7.14 mm). The standoff has a #8-32 thread and a length of 0.375 in (9.53 mm), as indicated by the length code 12. It installs into sheets with Rockwell 'B' hardness of 70 or less. The design allows close-to-edge mounting with a minimum distance of 0.31 in (7.9 mm) from the hole center to the sheet edge.

Datasheet Summary
Powered by GS/AI

SOSG-8632-12 is a through-hole, threaded, grounding standoff designed for clinching into steel or aluminum sheets, featuring 'grounding/earthing teeth' on the barrel end to ensure electrical contact with a mating PCB. It is made from hardened stainless steel, requires a minimum hole size of 0.050 in (1.27 mm), and is compatible with sheet thicknesses up to 0.281 in (7.14 mm). The standoff has a #8-32 thread and a length of 0.375 in (9.53 mm), as indicated by the length code 12. It installs into sheets with Rockwell 'B' hardness of 70 or less. The design allows close-to-edge mounting with a minimum distance of 0.31 in (7.9 mm) from the hole center to the sheet edge.

Suppliers

Company
Product
Description
Supplier Links
Grounding Standoffs - Types SOSG, SOAG - Unified - SOSG-8632-12 - PennEngineering®
Danboro, PA, United States
Grounding Standoffs - Types SOSG, SOAG - Unified
SOSG-8632-12
Grounding Standoffs - Types SOSG, SOAG - Unified SOSG-8632-12
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth” on the opposite end of the standoff firmly contact mating PC board. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. For special lengths greater than .500”, Types SOSG and SOAG are blind threaded.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth” on the opposite end of the standoff firmly contact mating PC board.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
For special lengths greater than .500”, Types SOSG and SOAG are blind threaded.

Supplier's Site Datasheet
Stainless Steel Standoffs - SOSG-8632-12 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
SOSG-8632-12
Stainless Steel Standoffs SOSG-8632-12
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SOSG-8632-12 SOSG-8632-12
Product Name Grounding Standoffs - Types SOSG, SOAG - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-M5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details
Stainless Steel Standoffs - BSO4-3.5M3-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Stainless Steel Standoffs - BSO4-832-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details