SOSG-6440-12 is a through-hole, threaded, grounding standoff with 'grounding/earthing teeth' on the barrel end, designed for clinching into steel or aluminum sheets. It features a .164-32 thread and a length code of 12 (0.375 inch), with a minimum hole size of 0.040 inch and a minimum distance to edge of 0.23 inch. The part is made from hardened stainless steel and is intended for use with sheets having a Rockwell B hardness of 80 or less. Its barrel end includes teeth for electrical contact, enabling grounding of mating PCBs during panel installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth” on the opposite end of the standoff firmly contact mating PC board.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
For special lengths greater than .500”, Types SOSG and SOAG are blind threaded.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOSG-6440-12 | SOSG-6440-12 |
| Product Name | Grounding Standoffs - Types SOSG, SOAG - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |