PennEngineering® Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric SOS-M4-12

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SOS-M4-12 is a through-hole threaded self-clinching standoff in the PEM® SO series, designed for permanent installation in metal sheets. It features an M4 x 0.7 thread, a nominal length of 12 mm, and is suitable for clinching into stainless steel sheets with a maximum Rockwell B hardness of 88 or Brinell hardness of 183. The part has a minimum hole size of 4.8 mm and requires a minimum distance of 7.9 mm from the hole center to the sheet edge. It is available with an optional nickel plating for corrosion resistance, indicated by the NC suffix, though this variant is not specified for SOS-M4-12. The standoff installs flush with the sheet surface and provides a threaded bore for component mounting.

Datasheet Summary
Powered by GS/AI

The SOS-M4-12 is a through-hole threaded self-clinching standoff in the PEM® SO series, designed for permanent installation in metal sheets. It features an M4 x 0.7 thread, a nominal length of 12 mm, and is suitable for clinching into stainless steel sheets with a maximum Rockwell B hardness of 88 or Brinell hardness of 183. The part has a minimum hole size of 4.8 mm and requires a minimum distance of 7.9 mm from the hole center to the sheet edge. It is available with an optional nickel plating for corrosion resistance, indicated by the NC suffix, though this variant is not specified for SOS-M4-12. The standoff installs flush with the sheet surface and provides a threaded bore for component mounting.

Suppliers

Company
Product
Description
Supplier Links
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric - SOS-M4-12 - PennEngineering®
Danboro, PA, United States
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric
SOS-M4-12
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric SOS-M4-12
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

Supplier's Site Datasheet
Stainless Steel Standoffs - SOS-M4-12 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
SOS-M4-12
Stainless Steel Standoffs SOS-M4-12
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SOS-M4-12 SOS-M4-12
Product Name Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-440-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Steel Standoffs - BSO-3.5M3-16ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details
Steel Standoffs - BSO-3.5M3-6ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details