The SOS-M3-6 is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. It features an M3x0.5 thread, a length of 4.0 mm, and installs into a minimum hole size of 4.22 mm with a minimum distance of 3.2 mm from the hole center to the sheet edge. The standoff is compatible with applications requiring closer-to-edge clinching and is part of the PEM® SO series designed for permanent mounting in thin metal sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-M3-6 | SOS-M3-6 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |