PennEngineering® Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric SOS-M3-5-18

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SOS-M3-5-18 is a thru-hole threaded standoff from PennEngineering® designed for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It utilizes a self-clinching design, allowing it to be pressed into properly sized round holes. This standoff is suitable for use in steel or aluminum sheets with a hardness of Rockwell B scale 70 or less. The SOS type is specifically recommended for applications requiring a robust fastening solution in less rigid materials. The standoff is made from hardened stainless steel, providing durability and resistance to corrosion, especially when nickel plating is applied. It is important to ensure compatibility with the specific sheet thickness and material hardness for optimal performance.

Datasheet Summary
Powered by GS/AI

The SOS-M3-5-18 is a thru-hole threaded standoff from PennEngineering® designed for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It utilizes a self-clinching design, allowing it to be pressed into properly sized round holes. This standoff is suitable for use in steel or aluminum sheets with a hardness of Rockwell B scale 70 or less. The SOS type is specifically recommended for applications requiring a robust fastening solution in less rigid materials. The standoff is made from hardened stainless steel, providing durability and resistance to corrosion, especially when nickel plating is applied. It is important to ensure compatibility with the specific sheet thickness and material hardness for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric - SOS-M3-5-18 - PennEngineering®
Danboro, PA, United States
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric
SOS-M3-5-18
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric SOS-M3-5-18
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number SOS-M3-5-18
Product Name Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-M3.5-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-6440-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details