The SOS-M3-5-12 is a through-hole threaded self-clinching standoff designed for installation into steel or aluminum sheets with maximum hardness of HRB 70 or HB 125. It features an M3 x 0.5 thread and a length of 5 mm, with a minimum hole size of 4.22 mm and a minimum distance to edge of 4.8 mm. The standoff installs flush with the sheet surface and is made from hardened stainless steel, requiring a minimum sheet thickness of 1 mm. Its knurled head allows for close-to-edge clinching and provides a secure, permanent mount.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | SOS-M3-5-12 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric |
| Type & Shape | Standoff; Round |
| Mounting | Self-Clinching |
| Material | StainlessSteel |