SOS-M3-3 is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. It features an M3 x 0.5 metric thread and a minimum hole size of 4.22 mm. The standoff has a minimum distance to edge of 4.8 mm and a nominal head diameter of 6 mm. It installs flush with the sheet surface and is permanently secured by clinching. Length is 3 mm, corresponding to the shortest available option for this series.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-M3-3 | SOS-M3-3 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |