SOS-M3-12 is a through-hole threaded self-clinching standoff designed for installation into steel or aluminum sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. It features an M3 thread with a pitch of 0.5 mm and a length of 12 mm, and installs with its head flush to one surface of the sheet. The standoff is made from hardened stainless steel and is suitable for clinching into thin metal sheets as thin as 0.63 mm. Minimum hole size is 4.22 mm, with a minimum distance to edge of 6 mm. The length code corresponds to 12 in 32nds of an inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-M3-12 | SOS-M3-12 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |