SOS-6440-24 is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. It features a minimum hole size of 0.040 inches, a nominal thread size of #6-32, a length of 0.750 inches, and a barrel diameter of 0.187 inches. The standoff is suited for applications requiring flush mounting and permanent retention in thin metal sheets, with a minimum distance to sheet edge of 0.27 inches. It is part of the SOS series, which uses a thinner wall than standard SO4 variants but provides adequate bearing surface for mating components.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-6440-24 | SOS-6440-24 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |