SOS-6440-12 is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. It features a thicker wall to provide increased bearing surface for mating components, reducing the risk of cracking or cutting into the panel. The part installs flush with one surface of the sheet and is compatible with a minimum hole size of 0.040 inches and a minimum edge distance of 0.27 inches. It has a nominal thread size of #6-32 and a length of 0.375 inches. Its head design allows for close-to-edge clinching. The product is part of the PEM® SOS™ series, which is engineered for permanent mounting in thin metal sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-6440-12 | SOS-6440-12 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |