PennEngineering® Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SOS-632-28

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SOS-632-28 is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell 'B' hardness of 70 or less and a Brinell hardness of 125 or less. It has a #6-32 thread and a length of 0.875 inches (22 in 32nds). The standoff installs permanently into round holes with a minimum hole size of 0.040 inches and requires a minimum distance of 0.27 inches from the hole center to the sheet edge. The part features a knurled head for improved grip and is suitable for panel mounting, spacing, or stacking applications.

Datasheet Summary
Powered by GS/AI

The SOS-632-28 is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell 'B' hardness of 70 or less and a Brinell hardness of 125 or less. It has a #6-32 thread and a length of 0.875 inches (22 in 32nds). The standoff installs permanently into round holes with a minimum hole size of 0.040 inches and requires a minimum distance of 0.27 inches from the hole center to the sheet edge. The part features a knurled head for improved grip and is suitable for panel mounting, spacing, or stacking applications.

Suppliers

Company
Product
Description
Supplier Links
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified - SOS-632-28 - PennEngineering®
Danboro, PA, United States
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified
SOS-632-28
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SOS-632-28
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

Supplier's Site Datasheet
Stainless Steel Standoffs - SOS-632-28 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
SOS-632-28
Stainless Steel Standoffs SOS-632-28
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SOS-632-28 SOS-632-28
Product Name Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-M3.5-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Stainless Steel Standoffs - BSO4-032-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details