PennEngineering® Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric SOS-63-1-3

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also available for spacing multi-panel assemblies. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also available for spacing multi-panel assemblies. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SOS-63-1-3 is a thru-hole unthreaded standoff designed for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It utilizes a self-clinching design, allowing for easy installation by pressing into properly sized round holes. This standoff is suitable for applications requiring the mounting, spacing, or stacking of panels, boards, or components. It is recommended for use in steel or aluminum sheets with a hardness of Rockwell B scale 70 or less. The SOS series standoffs are made from hardened stainless steel, providing durability and resistance to corrosion, especially when optional nickel plating is applied. Custom sizes are available upon request, making it adaptable for various engineering needs.

Datasheet Summary
Powered by GS/AI

The SOS-63-1-3 is a thru-hole unthreaded standoff designed for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It utilizes a self-clinching design, allowing for easy installation by pressing into properly sized round holes. This standoff is suitable for applications requiring the mounting, spacing, or stacking of panels, boards, or components. It is recommended for use in steel or aluminum sheets with a hardness of Rockwell B scale 70 or less. The SOS series standoffs are made from hardened stainless steel, providing durability and resistance to corrosion, especially when optional nickel plating is applied. Custom sizes are available upon request, making it adaptable for various engineering needs.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric - SOS-63-1-3 - PennEngineering®
Danboro, PA, United States
Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric
SOS-63-1-3
Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric SOS-63-1-3
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also available for spacing multi-panel assemblies. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number SOS-63-1-3
Product Name Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric
Type & Shape Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-6440-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details