SOS-440-14 is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less, or Brinell hardness of 125 or less. It has a .040 inch minimum hole size, a .125 inch thread length, and a .166 inch body height. The standoff is compatible with .112-40 threads and installs with its head flush to the sheet surface. It is part of the SO series, which provides permanent mounting in metal sheets as thin as 0.63 mm. The part is made from hardened stainless steel and may be optionally nickel-plated for corrosion resistance. Its minimum distance to edge is .187 inch, and it supports flush mounting with a clinched barrel end.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-440-14 | SOS-440-14 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |