The SOS-440-12 is a through-hole threaded self-clinching standoff in the SO series, designed for permanent installation in metal sheets as thin as 0.63 mm. It features a minimum hole size of 0.040 in and a nominal thread size of #4-40, with a length of 0.375 in (12 in 32nds). It is intended for use in steel or aluminum sheets with a maximum hardness of HRB 70 or HB 125. The head design allows for flush mounting and is optimized for clinching into standard sheet materials.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-440-12 | SOS-440-12 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |