The SOS-3-5M3-18 is a through-hole threaded self-clinching standoff in the SOS series, designed for installation in metal sheets with a minimum hardness of HRB 70 or HB 125. It features a 5M3 metric thread and a length of 18 mm, with a minimum hole size of 3.9 mm and a minimum distance to edge of 6.4 mm. The standoff installs flush with the sheet surface and is suitable for spacing or mounting applications. Specially hardened stainless steel construction with optional nickel plating is available for corrosion resistance in demanding environments.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | SOS-3-5M3-18 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric |
| Type & Shape | Standoff; Round |
| Mounting | Self-Clinching |
| Material | StainlessSteel |