SOS-032-34 is a through-hole threaded self-clinching standoff for steel or aluminum sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. It has a #10-32 thread, a body length of 1.062 inches, a 0.050 inch thread diameter, and a minimum hole size of 0.280 inch. The minimum distance from the hole centerline to the sheet edge is 0.31 inch. The standoff installs with its head flush to the sheet surface. The part is made from hardened steel and does not include optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-032-34 | SOS-032-34 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |