SOAG grounding standoffs are self-clinching, unthreaded fasteners designed for install into steel or aluminum sheets, featuring grounding teeth on the barrel end to ensure electrical contact with a mating PCB. The SOAG-6440-6 variant is specified for use in aluminum sheets with a hardness of HRB 50 or less, and has a thread size of #4-40 with a length of 0.187 inch. It requires a minimum hole size of 0.040 inch and a minimum edge distance of 0.27 inch. The standoff installs permanently into sheets as thin as 0.040 inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth” on the opposite end of the standoff firmly contact mating PC board.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
For special lengths greater than .500”, Types SOSG and SOAG are blind threaded.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOAG-6440-6 | SOAG-6440-6 |
| Product Name | Grounding Standoffs - Types SOSG, SOAG - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |