SOA-M5-8 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell "B" scale hardness of 50 or less and Brinell hardness of 82 or less. It features an M5 x 0.8 thread and a length of 8 mm. The part installs flush into thin metal sheets and is suitable for mounting, spacing, or stacking panels. It is made from hardened stainless steel and is available with an optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M5-8 | SOA-M5-8 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |