SOA threaded self-clinching standoffs are designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less, featuring an M5 x 0.8 metric thread and a minimum hole size of 5.35 mm. These standoffs install flush with the sheet surface, are suitable for sheet thicknesses up to 7.12 mm, and provide a minimum edge distance of 7.9 mm. The part is made from hardened stainless steel and is intended for permanent mounting in thin metal sheets through press fitting into round holes.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M5-6 | SOA-M5-6 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |