SOA-M5-25 is a through-hole threaded self-clinching standoff made from hardened stainless steel, designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. It has an M5 thread with a length of 25 mm, requires a minimum hole size of 5.35 mm, and a minimum distance to edge of 8 mm. The standoff installs flush with the sheet surface and supports a minimum sheet thickness of 0.714 mm.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M5-25 | SOA-M5-25 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |