SOA-M5-14 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It features an M5 x 0.8 thread and a length of 14 mm, with a minimum hole size of 5.35 mm and a minimum distance to edge of 6.8 mm. The standoff installs flush with the sheet surface and is suitable for mounting, spacing, or stacking applications. Its barrel end is unthreaded, and its head profile is optimized for clinching into softer metals. This part is part of the SOA series, which uses hardened alloy steel construction and is available without optional nickel plating unless specified with an NC suffix.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M5-14 | SOA-M5-14 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |