SOA-M5-12 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell "B" scale hardness of 50 or less and a Brinell hardness of 82 or less. It has an M5 x 0.8 thread and a length of 12 mm, with a minimum hole size of 5.35 mm and a minimum distance to edge of 7.9 mm. The standoff installs flush with the sheet surface and is made from hardened stainless steel. An optional nickel plating is available for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M5-12 | SOA-M5-12 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |