SOA-M4-25 is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a Rockwell "B" scale hardness of 50 or less, or Brinell hardness of 82 or less. It features an M4 x 0.7 thread and a length of 25 mm. The standoff installs flush with one surface of the sheet and is made from hardened stainless steel. An optional nickel plating is available for corrosion resistance. The minimum hole size is 4.8 mm, and the minimum distance from the hole centerline to the sheet edge is 8 mm.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M4-25 | SOA-M4-25 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |