SOA-M4-20 is a through-hole threaded self-clinching standoff made from hardened stainless steel for installation into aluminum sheets with a maximum hardness of HRB 50 or HB 82. It has an M4 thread and a length of 5.08 mm. The minimum hole size is 4.8 mm, and the minimum distance from the hole center to the sheet edge is 7.9 mm. An optional nickel plating is available for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M4-20 | SOA-M4-20 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |