SOA-M4-16 is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It features an M4 thread with a 0.7 mm pitch and a length of 12.7 mm (16 in 32nds of an inch). The part installs into a minimum hole size of 4.8 mm and requires a minimum distance of 7.9 mm from the hole center to the sheet edge. Its barrel end is unthreaded and flush-mounting, with no grounding teeth or knurled head. The standoff is made from hardened stainless steel, suitable for clinching into softer aluminum sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M4-16 | SOA-M4-16 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |