SOA-M3-6 is a through-hole threaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell 'B' hardness of 50 or less and a Brinell hardness of 82 or less. It features an M3 thread with a length of 6 mm and installs into a minimum hole size of 4.22 mm with a minimum distance to edge of 6 mm. The standoff operates with a flush head appearance and is made from hardened stainless steel. This part is part of the SOA series, which includes variants tailored for different sheet materials and hardnesses.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M3-6 | SOA-M3-6 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |