PennEngineering® Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric SOA-M3-18

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SOA-M3-18 is a thru-hole threaded standoff designed for use in aluminum sheets with a hardness of HRB 50 or HB 82 or less. This standoff utilizes a self-clinching design, allowing it to be permanently mounted in thin sheets, typically as thin as 0.025 inches (0.63 mm). The SOA type is suitable for applications requiring a secure and flush installation, making it ideal for mounting, spacing, or stacking panels and components. The standoff is made from hardened stainless steel, providing durability and strength. An optional nickel plating is available for enhanced corrosion resistance in harsh environments. The product is compatible with standard M3 threads and is designed to meet stringent quality standards.

Datasheet Summary
Powered by GS/AI

SOA-M3-18 is a thru-hole threaded standoff designed for use in aluminum sheets with a hardness of HRB 50 or HB 82 or less. This standoff utilizes a self-clinching design, allowing it to be permanently mounted in thin sheets, typically as thin as 0.025 inches (0.63 mm). The SOA type is suitable for applications requiring a secure and flush installation, making it ideal for mounting, spacing, or stacking panels and components. The standoff is made from hardened stainless steel, providing durability and strength. An optional nickel plating is available for enhanced corrosion resistance in harsh environments. The product is compatible with standard M3 threads and is designed to meet stringent quality standards.

Suppliers

Company
Product
Description
Supplier Links
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric - SOA-M3-18 - PennEngineering®
Danboro, PA, United States
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric
SOA-M3-18
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric SOA-M3-18
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

Supplier's Site Datasheet
Aluminum Standoffs - SOA-M3-18 - bisco industries
Anaheim, CA, United States
Aluminum Standoffs
SOA-M3-18
Aluminum Standoffs SOA-M3-18
Aluminum Standoffs

Aluminum Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SOA-M3-18 SOA-M3-18
Product Name Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric Aluminum Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Aluminum Metal; Aluminum; ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Steel Standoffs - BSO-024-28ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Stainless Steel Standoffs - BSO4-440-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details