SOA-8632-6 is a through-hole, threaded, self-clinching standoff designed for installation in aluminum sheets with a Rockwell "B" scale hardness of 50 or less and a Brinell hardness of 82 or less. It features a 0.164-32 thread, a minimum hole size of 0.040 inches, and a barrel length of 0.187 inches. The standoff has a minimum distance to edge of 0.270 inches and a head diameter of 0.312 inches. It is constructed from hardened stainless steel and is intended for flush mounting with the panel surface.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8632-6 | SOA-8632-6 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |